location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN8800GT/HTDP/1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN8800GT/HTDP/1GB
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:24:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 8800 GT 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit 900 MHz
  • - DirectX version: 10 OpenGL version: 2.0
Long product name ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3 :
The long product name of ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EN8800GT/HTDP/1G - NVIDIA GeForce 8800GT, PCI Express 2.0, DDR3 1G, 600 MHz, 1.8 GHz ( 900 MHz DDR3), 256-bit
More>>>
ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3:
The official description of ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Features
- World First EN8800GT Model with 1GB Graphics Memory
- Exclusive Glaciator Fansink Design
- 7°C cooler than reference design

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool.


Graphics GPU Features
NVIDIA® GeForce 8800GT

PCI Express & PCI Express 2.0 support

Microsoft DirectX 10 and Shader Model 4.0 support

OpenGL®2.0 support

HDCP compliant

NVIDIA PureVideo HD technology
Essential for the Ultimate HD Movie Experience on a PC

NVIDIA Quantum Technology
Advanced Shader Processors architected for physics computation

Short summary description ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3:
This short summary of the ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN8800GT/HTDP/1GB, GeForce 8800 GT, 1 GB, GDDR3, 256 bit, 900 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3:
This is an auto-generated long summary of ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3 based on the first three specs of the first five spec groups.

ASUS EN8800GT/HTDP/1GB. Graphics processor: GeForce 8800 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Processor
Graphics processor *
GeForce 8800 GT
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
900 MHz
Ports & interfaces
TV-out
Yes
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI ports quantity
1
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.0
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Other features
Mac compatibility
No
Compatible operating systems
ASUS Utilities & Driver
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 03:01:19
Uk has collected 8 expert reviews for ASUS EN8800GT/HTDP/1GB graphics card GeForce 8800 GT GDDR3 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
theregister.co.uk
Updated:
2013-10-05 03:01:18
When we unpacked the graphics card from the usual enormous Asus box, the memory did indeed grab our attention but not in the way that we expected. The 1GB is arranged in eight chips manufactured by Qimonda and each chip carries the legend HYB18H1G321A...
Bottom line Asus has piled one whole gigabyte of memory on an 8800 GT graphics card which sounds impressive but does it deliver the goods? Well, faced with the choice of an 8800 GT with 512MB but overclocked, or the same GPU with 1GB of memory, at the same price...
90%
tweaktown.com
Updated:
2014-11-06 03:13:22
You did your research and you’ve discovered that the 8800GT continues to be one of the best value for money cards when it comes to good mid-range performance. The thing is, you wouldn’t mind kicking it up a notch in the memory department if yo...
Bottom line An OC 8800GT and a 1GB 8800GT sit at around the same price level. The one to buy is really going to come down to personal preference. I’m not a huge fan of large amounts of memory on cards that aren’t at the very top of the high-end scale. Rea...
88%
tbreak.ae
Updated:
2016-11-21 01:15:16
With their 8800GT, nVidia decided to make 512MB RAM as the default probably not wanting to compete with the higher priced 8800GTX with its 768MB RAM. However, with textures getting larger and more complex in games, higher amount of RAM on your VGA card...
Bottom line Unfortunately for ASUS, the extra 512MB on the 8800GT doesn’t help. The only game where we saw performance improvement was Crysis with 4X AA and 16X AF. Crysis is a very demanding and popular game but we’re not sure if one game is enough reaso...
0%
digital-daily.com
Updated:
2013-10-05 03:01:18
Today, weve got another GeForce 8800GT by ASUS at our test lab. Although we are already familiar with video cards of this series and its hard to amaze us by that, the interesting point in ASUS EN8800GT 1Gb is the twice as much of the video memory tha...
0%
tbreak.com
Updated:
2013-10-05 03:01:18
With their 8800GT, nVidia decided to make 512MB RAM as the default probably not wanting to compete with the higher priced 8800GTX with its 768MB RAM. However, with textures getting larger and more complex in games, higher amount of RAM on your VGA card...
Bottom line Unfortunately for ASUS, the extra 512MB on the 8800GT doesn’t help. The only game where we saw performance improvement was Crysis with 4X AA and 16X AF. Crysis is a very demanding and popular game but we’re not sure if one game is enough reaso...
0%
hardwareunboxed.com
Updated:
2013-10-05 03:01:19
Today we are checking out the newly released ASUS Extreme N8800GT 1GB graphics card to see if increasing the 512MB of memory, featured on the original version, to 1GB helps improve performance. Not only does this new version score an insane amount of m...
Bottom line It would seem that loading a GeForce 8800 GT graphics card with more than 512MB of memory is rather pointless, though I suspect Nvidia was well aware of this when they announced that there would be a 1GB version of the 8800 GT. This is very much like t...
0%