ASUS logo

ASUS EN8800GT/G/HTDP/512M GeForce 8800 GT GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126554
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8800GT/G/HTDP/512M GeForce 8800 GT GDDR3:

ASUS EN8800GT/G/HTDP/512M, GeForce 8800 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN8800GT/G/HTDP/512M GeForce 8800 GT GDDR3:

ASUS EN8800GT/G/HTDP/512M. Graphics processor: GeForce 8800 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.