ASUS logo

ASUS EN8800GS TOP/HTDP/384M graphics card GeForce 8800 GS GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106648
Info modified on:
22 Nov 2017, 02:24:42
Short summary description ASUS EN8800GS TOP/HTDP/384M graphics card GeForce 8800 GS GDDR3:

ASUS EN8800GS TOP/HTDP/384M, GeForce 8800 GS, GDDR3, 192 bit, 900 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8800GS TOP/HTDP/384M graphics card GeForce 8800 GS GDDR3:

ASUS EN8800GS TOP/HTDP/384M. Graphics processor: GeForce 8800 GS, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 192 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.