ASUS logo

ASUS GeForce 8600GT 256MB GeForce 8600 GT GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88904
Info modified on:
04 Apr 2019, 07:44:56
Short summary description ASUS GeForce 8600GT 256MB GeForce 8600 GT GDDR3:

ASUS GeForce 8600GT 256MB, GeForce 8600 GT, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description ASUS GeForce 8600GT 256MB GeForce 8600 GT GDDR3:

ASUS GeForce 8600GT 256MB. Graphics processor: GeForce 8600 GT, Processor frequency: 540 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.