ASUS logo

ASUS EN8500GT SILENT/HTP/512M GeForce 8500 GT GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142652
Info modified on:
04 Apr 2019, 11:28:34
Short summary description ASUS EN8500GT SILENT/HTP/512M GeForce 8500 GT GDDR2:

ASUS EN8500GT SILENT/HTP/512M, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN8500GT SILENT/HTP/512M GeForce 8500 GT GDDR2:

ASUS EN8500GT SILENT/HTP/512M. Graphics processor: GeForce 8500 GT, Processor frequency: 459 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.