ASUS EN8400GS/SI/HTP/512M, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 3840 x 2400 pixels, PCI Express x1
ASUS EN8400GS/SI/HTP/512M. Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10. Interface type: PCI Express x1. Cooling type: Passive