ASUS logo

ASUS EN8400GS SILENT/DI/1GD2(LP) graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169916
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8400GS SILENT/DI/1GD2(LP) graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2:

ASUS EN8400GS SILENT/DI/1GD2(LP), GeForce 8400 GS, 1 GB, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN8400GS SILENT/DI/1GD2(LP) graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2:

ASUS EN8400GS SILENT/DI/1GD2(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 589 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 667 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.