ASUS logo

ASUS EN8400GS S/HTP/512M graphics card GeForce 8400 GS GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67776
Info modified on:
04 Apr 2019, 11:12:19
Short summary description ASUS EN8400GS S/HTP/512M graphics card GeForce 8400 GS GDDR2:

ASUS EN8400GS S/HTP/512M, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN8400GS S/HTP/512M graphics card GeForce 8400 GS GDDR2:

ASUS EN8400GS S/HTP/512M. Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.