Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN7900GT/2DHT/256M graphics card GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN7900GT/2DHT/256M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN7900GT/2DHT/256M show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8749
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EN7900GT/2DHT/256M graphics card GDDR3 :
The short editorial description of ASUS EN7900GT/2DHT/256M graphics card GDDR3

EN7900GT/2DHT/256M GeForce™ 7900GT / 256MB DDR3 / PCI-E
More>>>
ASUS EN7900GT/2DHT/256M graphics card GDDR3:
The official marketing text of ASUS EN7900GT/2DHT/256M graphics card GDDR3 as supplied by the manufacturer

ASUS EN7900GT features the state-of-the-art technology, performance and reliability. Equipped with the newest generation GeForce™ 7900 GT GPU and fastest DDR3 (1.3 GHz for EN7900GT; 1.44GHz for EN7900GT TOP), users can fully exploit innovative graphics technologies such as NVIDIA® CineFX™ 4.0 engine, nView™, UltraShadow™ II technologies from NVIDIA™ and bring today's hottest new games to a whole new sensual level! Furthermore, GeForce™ 7900 GT includes on-chip video processor to meet today's demanding top notch DVD playback, television encoding and decoding, and support for high-definition television formats from your PC. Not only does EN7900GT come with the world's most powerful graphic processor in its class, it also features the latest ASUS-exclusive ASUS Splendid Video Enhancing Technology, ASUS GameFace™ Messenger, ASUS GameLiveShow, ASUS GameReplay, ASUS Video SecurityOnline™, ASUS OSD technologies to fully take advantage of EN7900GT's power.

Short summary description ASUS EN7900GT/2DHT/256M graphics card GDDR3:
This short summary of the ASUS EN7900GT/2DHT/256M graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN7900GT/2DHT/256M, GDDR3, 256 bit, 1300 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7900GT/2DHT/256M graphics card GDDR3:
This is an auto-generated long summary of ASUS EN7900GT/2DHT/256M graphics card GDDR3 based on the first three specs of the first five spec groups.

ASUS EN7900GT/2DHT/256M. Processor frequency: 450 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1300 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
450 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1300 MHz
Ports & interfaces
Dual VGA
Yes
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Xpand Rally Virtual Drive ASUS DVD Media & Show Power Director 3 ASUS Driver & Utilities
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Uk has collected 5 expert reviews for ASUS EN7900GT/2DHT/256M graphics card GDDR3 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Nl heeft 5 proffesionele recensies verzameld voor ASUS EN7900GT/2DHT/256M videokaart GDDR3. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Fr a recueilli 5 avis d’experts pour ASUS EN7900GT/2DHT/256M carte graphique GDDR3 et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
De hat 5 Expertenmeinungen über ASUS EN7900GT/2DHT/256M Grafikkarte GDDR3 eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Testseek ha raccolto 5 recensioni da parte di esperti per ASUS EN7900GT/2DHT/256M scheda video GDDR3 e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Es ha coleccionado 5 opiniones de expertos para ASUS EN7900GT/2DHT/256M tarjeta gráfica GDDR3 y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Dk har samlet 5 ekspertanmeldelser for ASUS EN7900GT/2DHT/256M grafikkort GDDR3 og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:33:11
Se har samlat in 5 experttester för ASUS EN7900GT/2DHT/256M grafikkort GDDR3 och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-03-01 06:33:11
Asus has taken the basic 7900 GT design and tweaked it almost all the way across the card. This isnt only the fastest 7900 GT weve seen – its the best priced, too. In essence a toned-down version of the 7900 GTX, the GTs basic architecture is st...
Bottom line This is the fastest 7900 GT weve seen yet. Its an excellent card and costs a good deal less than cards such as the 7900 GTX. Add an excellent set of software utilities and applications from Asus, and this is a sure-fire winner of one of PC Advisors...
80%
Lesnumeriques.com
Updated:
2017-03-01 06:33:08
La EN7900GT d'Asus est livrée avec un petit bundle qui regroupe surtout des applications dédiées à la vidéo. Power Director est un logiciel de montage vidéo destiné aux débutants, il est facile à utiliser...
Good Bundle applications correct...
Bad Refroidissement générique assez bruyant, Bundle jeu médiocre...
Bottom line La EN7900GT d'Asus propose une carte de base avec un bundle riche en applications mais pauvre en jeux...
60%
hardwareunboxed.com
Updated:
2017-03-01 06:33:11
The ASUS Extreme N7900GT was one of the first GeForce 7900GT cards to hit the market and it did so at the MSRP of $325 US. The appearance of the card itself is painfully boring and the packaging is not all that exciting either. The Extreme N7900GT stri...
Bottom line Currently there are very few exciting GeForce 7900GT graphics cards on offer which is very disappointing, in fact the only example I can find is from XFX. Now by exciting I mean there are few that feature anything other than the bland green PCB and the...
0%
trustedreviews.com
Updated:
2017-03-01 06:33:11
If you’ve been following our graphics card coverage recently, you’ll notice that in both our 7600 GT and 7900 GTX reviews we used reference sample cards supplied to us by nVidia. It’s now been long enough since the launch that quite a few manufactur...
0%
hardwarezone.com.sg
Updated:
2017-03-01 06:33:11
CeBIT 2006 has finally arrived and with it dissolves the 101 speculations of various products under wrap. NVIDIAs GeForce 7900 series is one of them and we were privileged to have obtained the EN7900GT from ASUS. Find out what this new high-end card has i...
80%
Show all
Customer service details
X