location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN7600GT GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN7600GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN7600GT/HTDI/256M show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:53:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EN7600GT GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2048 x 1536 pixels 128 bit 1400 MHz
  • - DirectX version: 9.0c OpenGL version: 2.0
Warranty: 3 years
Long product name ASUS EN7600GT GDDR2 :
The long product name of ASUS EN7600GT GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 7600GT, 256MB DDR3, Dual DVI, TV-out, HDTV
More>>>
ASUS EN7600GT GDDR2:
The official description of ASUS EN7600GT GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Features
- ASUS exclusive thermal solution: SilentCool2 Technology provides extra heatpipe & heatsink on the back side of VGA card for better thermal efficiency
- Built for Microsoft® Windows Vista™
- High-Speed GDDR3 memory interface: Support for the world's fastest GDDR3 memory delivers fluid frame rates for even the most advanced games and applications
- The hottest 3D game: King Kong Full Edition Game bundled
- Diversified displays connectivity (Dual DVI, Dual VGA, HDTV-Out)
- High-Definition TV Output for big screen gaming or presentations
- ASUS Splendid®: Watching movies on PC is as good as on Top-of-the-line consumer television
- ASUS GameLive Show®: Stream live gaming action onto the internet and share with other gaming enthusiast
- ASUS GameReplay®: Recording gaming action and strategy into MPEG4 files to share with other gaming enthusiast

Graphics Chip Key Features
- Powered by the world's most powerful GPU in performance segment nVidia® GeForce 7600GT
- NVIDIA SLI Multi-GPU ready: Dramatically scales performance by allowing two graphics card to be run in parallel
- NVIDIA® CineFX™ 4.0 engine: Full support for Microsoft DirectX9.0 Shader model 3.0 enables stunning and complex special effects
- NVIDIA® Intellisample™ 4.0 technology: The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds

Short summary description ASUS EN7600GT GDDR2:
This short summary of the ASUS EN7600GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN7600GT, GDDR2, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7600GT GDDR2:
This is an auto-generated long summary of ASUS EN7600GT GDDR2 based on the first three specs of the first five spec groups.

ASUS EN7600GT. Processor frequency: 560 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
560 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
1400 MHz
Ports & interfaces
I/O ports
2x DVI S-Video
Dual VGA
Yes
Performance
TV tuner integrated *
No
DirectX version *
9.0c
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Full HD
Yes
Packaging content
Bundled software
King Kong Xpand Rally ASUS Driver
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:52:50
Uk has collected 9 expert reviews for ASUS EN7600GT GDDR2 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 12:52:16
A GeForce 7600GT graphics card with an HDMI output. Asus provides the 7600GT performance we know and love, with HDMI and HDCP thrown in. asus en7600gt is identical to the other 7600GT graphics cards weve seen, but with one important difference - it...
80%
alphr.com
Updated:
2011-09-25 12:52:20
The next-generation video interface is here. But is it time to upgrade your card? With Windows Vista, DirectX 10 and a glut of next-generation titles on the horizon, its no surprise there havent been any major chipset announcements from ATi or Nvidi...
67%
theregister.co.uk
Updated:
2011-09-25 12:52:44
When Nvidia launched the GeForce 7800 GTX in June 2005 it broke with tradition by not releasing a mid-range GeForce 7600 and a budget GeForce 7200, which is what we'd expected after the precedent set by the GeForce FX5200/5600/5800 launch and followed...
Bottom line Nvidia's new GeForce 7600 GT is an incredibly impressive mid-range graphics chip. Asus hasn't done much with its version, the EN7600GT, apart from re-badging a reference card and bundling a copy of King Kong but heck, what else do you want? ®...
75%
pcauthority.com.au
Updated:
2011-11-04 02:42:14
Nvidias first HDMI graphics card, complete with HDCP compatibility and decent performance.
67%
gamepyre.com
Updated:
2011-09-25 12:52:24
The last few years has seen an evolution in the world of computers and computer video cards as technology keeps making leaps and bounds forward. In the year 2000 the fastest most feature-rich video card was the GeForce 2 Ultra, retailing for $4...
Bottom line The ASUS EN7900GT is one of the best of its breed, the 7900GT. There are faster clocked 7900GTs from XFX and EVGA, but there have been reports of problems with some of those overclocked versions. I had 0 issues with stability and artifacts with the AS...
92%
hardwareunboxed.com
Updated:
2011-09-25 12:52:38
The GeForce 6600 GT is certainly one of the most successful graphics card series in history. 18 months since the release of the very first GeForce 6600 GT cards they are still selling quite well. However, sales are now starting to slow as the NV43 repl...
Bottom line The NVIDIA GeForce 7600 GT is an impressive product and although the ASUS Radeon X1600XT graphics card does retail for $10 less, the GeForce 7600 GT is far superior. The ASUS Extreme N7600GT slaughtered the Radeon X1600XT in the majority of the testing...
0%
digital-daily.com
Updated:
2014-03-31 01:12:51
Two months have passed since the day of announcement, and video cards based on NVIDIA GeForce 7600GT stop being a rarity, prices for them start going down and urge towards the level recommended by the manufacturer, and even lower. The product is gainin...
0%
hardwarezone.com.sg
Updated:
2014-03-31 01:12:51
Barely four months ago, NVIDIA stirred up their upper midrange segment (and that of their competitors) with the GeForce 6800 GS, which single-handedly managed to obsolete the rest of the GeForce 6800 series, namely the vanilla, GT and U...
70%
Country Distributor
United Kingdom 1 distributor(s)