ASUS logo

ASUS NVIDIA GeForce 7600 GS 512MB GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107019
Info modified on:
04 Apr 2019, 05:50:08
Short summary description ASUS NVIDIA GeForce 7600 GS 512MB GDDR2:

ASUS NVIDIA GeForce 7600 GS 512MB, GDDR2, 128 bit, 550 MHz, 2560 x 1600 pixels

Long summary description ASUS NVIDIA GeForce 7600 GS 512MB GDDR2:

ASUS NVIDIA GeForce 7600 GS 512MB. Processor frequency: 475 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 550 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.