ASUS logo

ASUS Extreme N7600GS Silent GDDR

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77538
Info modified on:
04 Apr 2019, 06:04:29
Short summary description ASUS Extreme N7600GS Silent GDDR:

ASUS Extreme N7600GS Silent, GDDR, 128 bit, 950 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme N7600GS Silent GDDR:

ASUS Extreme N7600GS Silent. Processor frequency: 550 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 950 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.