ASUS EN210 SILENT/DI/512MD3(LP), GeForce 210, GDDR3, 64 bit, 1580 MHz, 2560 x 1600 pixels, PCI Express 2.0
ASUS EN210 SILENT/DI/512MD3(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive