ASUS logo

ASUS EN210 SILENT/DI/1GD3/V2 (LP) graphics card NVIDIA GeForce 210 1 GB GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223689
Info modified on:
02 Sept 2024, 20:25:27
Short summary description ASUS EN210 SILENT/DI/1GD3/V2 (LP) graphics card NVIDIA GeForce 210 1 GB GDDR3:

ASUS EN210 SILENT/DI/1GD3/V2 (LP), GeForce 210, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN210 SILENT/DI/1GD3/V2 (LP) graphics card NVIDIA GeForce 210 1 GB GDDR3:

ASUS EN210 SILENT/DI/1GD3/V2 (LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 600 MHz. Maximum resolution: 2560 x 1600 pixels. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.