ASUS logo

ASUS Eee PC 901 Intel Atom® Netbook 22.6 cm (8.9") 1 GB Linux

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85763
Info modified on:
22 Jan 2025, 05:44:25
Short summary description ASUS Eee PC 901 Intel Atom® Netbook 22.6 cm (8.9") 1 GB Linux:

ASUS Eee PC 901, Intel Atom®, 1.6 GHz, 22.6 cm (8.9"), 1 GB, Linux

Long summary description ASUS Eee PC 901 Intel Atom® Netbook 22.6 cm (8.9") 1 GB Linux:

ASUS Eee PC 901. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Display diagonal: 22.6 cm (8.9"). Internal memory: 1 GB. Operating system installed: Linux. Weight: 1.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.