ASUS logo

ASUS Eee PC 4G Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139626
Info modified on:
22 Jan 2025, 04:53:58
Short summary description ASUS Eee PC 4G Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux Black:

ASUS Eee PC 4G, Intel® Celeron® M, 0.9 GHz, 17.8 cm (7"), 800 x 480 pixels, 0.5 GB, Linux

Long summary description ASUS Eee PC 4G Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux Black:

ASUS Eee PC 4G. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Black. Weight: 1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.