ASUS Eee PC EeeBox PC B206, Intel Pentium Mobile, 1.6 GHz, 1 GB, -, SO-DIMM, Windows XP Home Edition, White
ASUS Eee PC EeeBox PC B206. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: -, SO-DIMM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1 kg