ASUS logo

ASUS EeeBox PC EB1505-B011M PC Intel® Celeron® 847 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70269
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1505-B011M PC Intel® Celeron® 847 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black:

ASUS EeeBox PC EB1505-B011M, 1.1 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description ASUS EeeBox PC EB1505-B011M PC Intel® Celeron® 847 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini PC Black:

ASUS EeeBox PC EB1505-B011M. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.