ASUS EeeBox PC EB1505-B008M, 1.1 GHz, Intel® Celeron®, 2 GB, 320 GB, DVD Super Multi, Windows 8
ASUS EeeBox PC EB1505-B008M. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 847. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black