ASUS EeeBox PC EB1503-B018E, 1.86 GHz, Intel Atom®, 4 GB, 500 GB, Blu-Ray DVD Combo, Windows 7 Home Premium
ASUS EeeBox PC EB1503-B018E. Processor frequency: 1.86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black