ASUS logo

ASUS EeeBox PC EB1503-B017E PC Intel Atom® D2550 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 610M Windows 7 Home Premium SFF Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45219
Info modified on:
07 Oct 2024, 16:43:43
Short summary description ASUS EeeBox PC EB1503-B017E PC Intel Atom® D2550 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 610M Windows 7 Home Premium SFF Mini PC Black:

ASUS EeeBox PC EB1503-B017E, 1.86 GHz, Intel Atom®, 4 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1503-B017E PC Intel Atom® D2550 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 610M Windows 7 Home Premium SFF Mini PC Black:

ASUS EeeBox PC EB1503-B017E. Processor frequency: 1.86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.