ASUS logo

ASUS EeeBox PC EB1502 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB NVIDIA ION LV Windows XP Home Edition Small Desktop White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127573
Info modified on:
19 Jul 2024, 20:11:34
Short summary description ASUS EeeBox PC EB1502 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB NVIDIA ION LV Windows XP Home Edition Small Desktop White:

ASUS EeeBox PC EB1502, 1.6 GHz, Intel Pentium Mobile, 1 GB, 160 GB, DVD Super Multi, Windows XP Home Edition

Long summary description ASUS EeeBox PC EB1502 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 160 GB NVIDIA ION LV Windows XP Home Edition Small Desktop White:

ASUS EeeBox PC EB1502. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA ION LV. Operating system installed: Windows XP Home Edition. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.