ASUS logo

ASUS EeeBox PC EB1501U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44389
Info modified on:
19 Jul 2024, 20:11:16
Short summary description ASUS EeeBox PC EB1501U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:

ASUS EeeBox PC EB1501U, 1.6 GHz, Intel Atom®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1501U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:

ASUS EeeBox PC EB1501U. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Weight: 1.2 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.