ASUS logo

ASUS EeeBox PC EB1501P Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Mini PC White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37674
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1501P Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Mini PC White:

ASUS EeeBox PC EB1501P, 1.8 GHz, Intel Atom®, D525, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1501P Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Mini PC White:

ASUS EeeBox PC EB1501P. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 218. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: Mini PC. Weight: 1.2 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.