ASUS logo

ASUS EeeBox PC EB1501P-B080E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73392
Info modified on:
07 Oct 2024, 16:43:37
Short summary description ASUS EeeBox PC EB1501P-B080E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Mini PC Black:

ASUS EeeBox PC EB1501P-B080E, 1.8 GHz, Intel Atom®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1501P-B080E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Mini PC Black:

ASUS EeeBox PC EB1501P-B080E. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 218. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.