ASUS logo

ASUS EeeBox PC EB1501P-B077E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Micro Tower Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92410
Info modified on:
19 Mar 2021, 15:59:23
Short summary description ASUS EeeBox PC EB1501P-B077E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Micro Tower Mini PC Black:

ASUS EeeBox PC EB1501P-B077E, 1.8 GHz, Intel Atom®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1501P-B077E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB Windows 7 Home Premium Micro Tower Mini PC Black:

ASUS EeeBox PC EB1501P-B077E. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: Mini PC. Weight: 1.2 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.