ASUS EeeBox EB1501P, 1.8 GHz, Intel Atom®, 2 GB, 250 GB, DVD-RW, Windows 7 Home Premium
ASUS EeeBox EB1501P. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 218. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Chassis type: Small Desktop. Product type: Mini PC. Product colour: Black