ASUS logo

ASUS EeeBox PC EB1501P-B030E PC Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium USFF Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43944
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1501P-B030E PC Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium USFF Black:

ASUS EeeBox PC EB1501P-B030E, 1.8 GHz, Intel Atom®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1501P-B030E PC Intel Atom® D525 2 GB DDR3-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium USFF Black:

ASUS EeeBox PC EB1501P-B030E. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Chassis type: USFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.