ASUS logo

ASUS EeeBox EB1501P Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31507
Info modified on:
19 Mar 2021, 15:59:23
Short summary description ASUS EeeBox EB1501P Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop PC Black:

ASUS EeeBox EB1501P, 1.8 GHz, Intel Atom®, 2 GB, 250 GB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS EeeBox EB1501P Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 218 Windows 7 Home Premium Small Desktop PC Black:

ASUS EeeBox EB1501P. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 218. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.