ASUS logo

ASUS Eee PC EeeBox PC EB1501 Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99928
Info modified on:
19 Jul 2024, 20:11:10
Short summary description ASUS Eee PC EeeBox PC EB1501 Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium White:

ASUS Eee PC EeeBox PC EB1501, 1.6 GHz, Intel Atom®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS Eee PC EeeBox PC EB1501 Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium White:

ASUS Eee PC EeeBox PC EB1501. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Power supply: 65 W. Product type: PC. Weight: 1.2 kg. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.