ASUS logo

ASUS EB1036-B0064 W8.1 Intel® Celeron® J1900 4 GB 500 GB HDD Windows 8.1 Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35997
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EB1036-B0064 W8.1 Intel® Celeron® J1900 4 GB 500 GB HDD Windows 8.1 Mini PC Black:

ASUS EB1036-B0064 W8.1, 2 GHz, Intel® Celeron®, J1900, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS EB1036-B0064 W8.1 Intel® Celeron® J1900 4 GB 500 GB HDD Windows 8.1 Mini PC Black:

ASUS EB1036-B0064 W8.1. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8.1. Power supply: 40 W. Product type: Mini PC. Weight: 690 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.