ASUS EeeBox PC EB1033-B001E, 2.13 GHz, Intel Atom®, D2700, 2 GB, 320 GB, Windows 7 Home Premium
ASUS EeeBox PC EB1033-B001E. Processor frequency: 2.13 GHz, Processor family: Intel Atom®, Processor model: D2700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 690 g. Product colour: Black