ASUS logo

ASUS EeeBox PC EB1021 AMD E E-450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72967
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1021 AMD E E-450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS EeeBox PC EB1021, 1.65 GHz, AMD E, E-450, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1021 AMD E E-450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS EeeBox PC EB1021. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 40 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.