ASUS logo

ASUS EeeBox PC EB1021-B006G PC AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1021-B006G PC AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

ASUS EeeBox PC EB1021-B006G, 1.65 GHz, AMD E, E-450, 2 GB, 320 GB, Windows 7 Professional

Long summary description ASUS EeeBox PC EB1021-B006G PC AMD E E-450 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

ASUS EeeBox PC EB1021-B006G. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 40 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.