ASUS EeeBox PC EB1012P, 1.66 GHz, Intel Atom®, D510, 2 GB, 320 GB, Windows 7 Home Premium
ASUS EeeBox PC EB1012P. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Small Desktop. Product type: Mini PC. Product colour: Black