ASUS EeeBox PC EB1012P-B0450, 1.66 GHz, Intel Atom®, D510, 2 GB, 250 GB, FreeDOS
ASUS EeeBox PC EB1012P-B0450. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black