ASUS logo

ASUS EeeBox PC EB1012 Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55711
Info modified on:
19 Jul 2024, 20:11:16
Short summary description ASUS EeeBox PC EB1012 Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:

ASUS EeeBox PC EB1012, 1.6 GHz, Intel Atom®, 330, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1012 Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:

ASUS EeeBox PC EB1012. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 40 W. Product type: PC. Weight: 1.1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.