ASUS logo

ASUS EeeBox PC EB1007P-B0210 PC Intel Atom® D425 2 GB DDR3-SDRAM 320 GB HDD FreeDOS USFF Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35403
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1007P-B0210 PC Intel Atom® D425 2 GB DDR3-SDRAM 320 GB HDD FreeDOS USFF Mini PC Black:

ASUS EeeBox PC EB1007P-B0210, 1.8 GHz, Intel Atom®, D425, 2 GB, 320 GB, FreeDOS

Long summary description ASUS EeeBox PC EB1007P-B0210 PC Intel Atom® D425 2 GB DDR3-SDRAM 320 GB HDD FreeDOS USFF Mini PC Black:

ASUS EeeBox PC EB1007P-B0210. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D425. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: FreeDOS. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.