ASUS logo

ASUS EeeBox PC EB1007P-B001F PC/workstation Intel Atom® D425 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70211
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC EB1007P-B001F PC/workstation Intel Atom® D425 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black:

ASUS EeeBox PC EB1007P-B001F, 1.8 GHz, Intel Atom®, D425, 2 GB, 320 GB, Windows 7 Professional

Long summary description ASUS EeeBox PC EB1007P-B001F PC/workstation Intel Atom® D425 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Mini PC Black:

ASUS EeeBox PC EB1007P-B001F. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D425. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 40 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.