ASUS logo

ASUS EeeBox PC Eee Box EB1007-B0200 Intel Atom® D410 1 GB DDR2-SDRAM 160 GB Linux Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeBox PC Eee Box EB1007-B0200 Intel Atom® D410 1 GB DDR2-SDRAM 160 GB Linux Black:

ASUS EeeBox PC Eee Box EB1007-B0200, 1.66 GHz, Intel Atom®, D410, 1 GB, 160 GB, Linux

Long summary description ASUS EeeBox PC Eee Box EB1007-B0200 Intel Atom® D410 1 GB DDR2-SDRAM 160 GB Linux Black:

ASUS EeeBox PC Eee Box EB1007-B0200. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Linux. Power supply: 40 W. Product type: PC. Weight: 1.17 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.