ASUS Eee PC EeeBox PC EB1006, 1.6 GHz, Intel Pentium Mobile, N270, 2 GB, 160 GB, Windows Vista Home Basic
ASUS Eee PC EeeBox PC EB1006. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows Vista Home Basic. Product type: PC. Weight: 1 kg. Product colour: White