ASUS logo

ASUS Eee PC EeeBox PC EB1006 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 4530 Windows Vista Home Basic Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38955
Info modified on:
02 Oct 2024, 13:19:01
Short summary description ASUS Eee PC EeeBox PC EB1006 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 4530 Windows Vista Home Basic Black:

ASUS Eee PC EeeBox PC EB1006, 1.6 GHz, Intel Pentium Mobile, N270, 2 GB, 160 GB, Windows Vista Home Basic

Long summary description ASUS Eee PC EeeBox PC EB1006 Intel Pentium Mobile N270 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 4530 Windows Vista Home Basic Black:

ASUS Eee PC EeeBox PC EB1006. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4530. Operating system installed: Windows Vista Home Basic. Product type: PC. Weight: 1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.