ASUS logo

ASUS AX850XT Platinum Edition GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25084
Info modified on:
04 Apr 2019, 05:49:43
Short summary description ASUS AX850XT Platinum Edition GDDR3:

ASUS AX850XT Platinum Edition, GDDR3, 256 bit, 1180 MHz, 2048 x 1536 pixels

Long summary description ASUS AX850XT Platinum Edition GDDR3:

ASUS AX850XT Platinum Edition. Processor frequency: 540 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1180 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.