location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Extreme AX550GE/TD GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme AX550GE/TD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAX550GE/TD/256M show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:14:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Extreme AX550GE/TD GDDR :
The long product name of ASUS Extreme AX550GE/TD GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Extreme AX550GE/TD ATI Radeon X550 256 MB DDR 16 lanes PCI Express
More>>>
ASUS Extreme AX550GE/TD GDDR:
The official description of ASUS Extreme AX550GE/TD GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Extreme AX550GE is equipped with ASUS exclusive innovations and ATI Radeon X550 VPU,a “true” PCI-Express solution. Extreme AX550GE fully supports the PCI Express bus, the newest PC industry standard for delivering maximum real-time performance for your graphics-intensive software applications. Additionally, Extreme AX550GE incorporates various innovative technologies, such as ASUS GameFace Live, ASUS VideoSecurity Online, ASUS OnScreenDisplay, ATI's SmartShader, and SmoothVision. Extreme AX550GE is a complete solution for the new PCI-Express market.

Short summary description ASUS Extreme AX550GE/TD GDDR:
This short summary of the ASUS Extreme AX550GE/TD GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Extreme AX550GE/TD, GDDR, 128 bit, 2048 x 1536 pixels

Long summary description ASUS Extreme AX550GE/TD GDDR:
This is an auto-generated long summary of ASUS Extreme AX550GE/TD GDDR based on the first three specs of the first five spec groups.

ASUS Extreme AX550GE/TD. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card bus clock speed
400 MHz
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR
Memory
Memory bus *
128 bit
Ports & interfaces
I/O ports
2 x VGA Output Standard 15-pin D-sub 1 x DVI Output DVI-I 1 x TV Output S-Video and Composite
Packaging content
Bundled software
ASUS Utilities & Driver