ASUS logo

ASUS Extreme AX300SE-X/TD GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30157
Info modified on:
04 Apr 2019, 05:14:10
Long product name ASUS Extreme AX300SE-X/TD GDDR:

Extreme AX300SE-X/TD ATI Radeon X300 SE 128 MB 16 lanes PCI Express

ASUS Extreme AX300SE-X/TD GDDR:

ASUS Extreme AX300SE-X is equipped with exclusive ASUS innovations and ATI RADEON X300SE VPU, a "true" PCI-Express solution. With a powerful combination of the industry's fastest PCI Express architecture and rendering pipeline, EAX300SE-X delivers state-of-the-art cinematic resolution for demanding 3D applications. Additionally, it incorporates various innovative technologies, such as ASUS GameFace Live, ASUS VideoSecurity Online, ASUS OnScreenDisplay, ATI's SmartShader, and SmoothVision. EAX300SE-X is a complete solution for the new PCI-Express market.

Short summary description ASUS Extreme AX300SE-X/TD GDDR:

ASUS Extreme AX300SE-X/TD, GDDR, 64 bit, 2048 x 1536 pixels

Long summary description ASUS Extreme AX300SE-X/TD GDDR:

ASUS Extreme AX300SE-X/TD. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.