ASUS logo

ASUS Extreme AX300SE-X/TD Series GDDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87361
Info modified on:
04 Apr 2019, 07:51:03
Short summary description ASUS Extreme AX300SE-X/TD Series GDDR:

ASUS Extreme AX300SE-X/TD Series, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels

Long summary description ASUS Extreme AX300SE-X/TD Series GDDR:

ASUS Extreme AX300SE-X/TD Series. Processor frequency: 400 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.