ASUS logo

ASUS EAX1550 SILENT/HTD/512M Radeon X1550 GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113057
Info modified on:
04 Apr 2019, 08:47:17
Short summary description ASUS EAX1550 SILENT/HTD/512M Radeon X1550 GDDR2:

ASUS EAX1550 SILENT/HTD/512M, Radeon X1550, GDDR2, 128 bit, 666 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1550 SILENT/HTD/512M Radeon X1550 GDDR2:

ASUS EAX1550 SILENT/HTD/512M. Graphics processor: Radeon X1550, Processor frequency: 500 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 666 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.