ASUS logo

ASUS EAH6870 DC graphics card AMD Radeon HD6870 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84362
Info modified on:
02 Sept 2024, 20:25:28
Short summary description ASUS EAH6870 DC graphics card AMD Radeon HD6870 1 GB GDDR5:

ASUS EAH6870 DC, Radeon HD6870, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6870 DC graphics card AMD Radeon HD6870 1 GB GDDR5:

ASUS EAH6870 DC. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 915 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.