ASUS logo

ASUS EAH6570/DI/1GD3(LP) graphics card AMD Radeon HD6570 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120004
Info modified on:
02 Sept 2024, 20:25:31
Short summary description ASUS EAH6570/DI/1GD3(LP) graphics card AMD Radeon HD6570 1 GB GDDR3:

ASUS EAH6570/DI/1GD3(LP), Radeon HD6570, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6570/DI/1GD3(LP) graphics card AMD Radeon HD6570 1 GB GDDR3:

ASUS EAH6570/DI/1GD3(LP). Graphics processor family: AMD, Graphics processor: Radeon HD6570, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.