ASUS logo

ASUS EAH6450 SILENT/DI/1GD3(LP) AMD Radeon HD6450 1 GB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76106
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS EAH6450 SILENT/DI/1GD3(LP) AMD Radeon HD6450 1 GB GDDR3:

ASUS EAH6450 SILENT/DI/1GD3(LP), Radeon HD6450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH6450 SILENT/DI/1GD3(LP) AMD Radeon HD6450 1 GB GDDR3:

ASUS EAH6450 SILENT/DI/1GD3(LP). Graphics processor family: AMD, Graphics processor: Radeon HD6450, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.